Vishay Precision Group RES 2.87K OHM 1/16W 0.1% 0402 TNPW04022K87BEED

Description
RES 2.87Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 2.87Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/16W 0.1% 0402 - TNPW04022K87BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/16W 0.1% 0402
TNPW04022K87BEED
RES 2.87K OHM 1/16W 0.1% 0402 TNPW04022K87BEED
RES 2.87Kohm 1/16W 0.1% 0402

RES 2.87Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2111-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2111-2-ND
Chip Resistor - Surface Mount 541-2111-2-ND
2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2111-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2111-1-ND
Chip Resistor - Surface Mount 541-2111-1-ND
2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2111-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2111-6-ND
Chip Resistor - Surface Mount 541-2111-6-ND
2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor,metal Alloy,2.87Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0402-Case Vishay - 08N3211 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,2.87Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0402-Case Vishay
08N3211
Resistor,metal Alloy,2.87Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0402-Case Vishay 08N3211
Resistor,Metal Alloy,2.87KOhms,50WV ,.1+/-% Tol,-25,25ppm-TC,040 2-Case

Resistor,Metal Alloy,2.87KOhms,50WV,.1+/-% Tol,-25,25ppm-TC,0402-Case

Supplier's Site
Chip Resistor - Surface Mount - TNPW04022K87BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04022K87BEED
Chip Resistor - Surface Mount TNPW04022K87BEED
RES 2.87K OHM 0.1% 1/16W 0402

RES 2.87K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW04022K87BEED 541-2111-2-ND 08N3211 TNPW04022K87BEED
Product Name RES 2.87K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistor,metal Alloy,2.87Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0402-Case Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 2870 ohms 2870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD684JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details