Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW04022K74DETD

Description
2.74 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
2.74 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW04022K74DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04022K74DETD-ND
Chip Resistor - Surface Mount TNPW04022K74DETD-ND
2.74 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

2.74 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,2.74K,.5%,25PPM,TR, - TNPW04022K74DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,2.74K,.5%,25PPM,TR,
TNPW04022K74DETD
THIN FILM,2.74K,.5%,25PPM,TR, TNPW04022K74DETD
THIN FILM,2.74K,.5%,25PPM ,TR,

THIN FILM,2.74K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW04022K74DETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04022K74DETD
Chip Resistor - Surface Mount TNPW04022K74DETD
RES 2.74K OHM 0.5% 1/16W 0402

RES 2.74K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW04022K74DETD-ND TNPW04022K74DETD TNPW04022K74DETD
Product Name Chip Resistor - Surface Mount THIN FILM,2.74K,.5%,25PPM,TR, Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details