Vishay Precision Group Chip Resistor - Surface Mount TNPW04022K74BETD

Description
2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW04022K74BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04022K74BETD-ND
Chip Resistor - Surface Mount TNPW04022K74BETD-ND
2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,2.74K,.1%,25PPM,TR, - TNPW04022K74BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,2.74K,.1%,25PPM,TR,
TNPW04022K74BETD
THIN FILM,2.74K,.1%,25PPM,TR, TNPW04022K74BETD
THIN FILM,2.74K,.1%,25PPM ,TR,

THIN FILM,2.74K,.1%,25PPM,TR,

Supplier's Site
Tnpw-0402 2.74K 0.1% T-9 Rt7 Vishay - 54M6643 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 2.74K 0.1% T-9 Rt7 Vishay
54M6643
Tnpw-0402 2.74K 0.1% T-9 Rt7 Vishay 54M6643
TNPW-0402 2.74K 0.1% T-9 RT7

TNPW-0402 2.74K 0.1% T-9 RT7

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW04022K74BETD-ND TNPW04022K74BETD 54M6643
Product Name Chip Resistor - Surface Mount THIN FILM,2.74K,.1%,25PPM,TR, Tnpw-0402 2.74K 0.1% T-9 Rt7 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176317-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573144 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD564GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details