Vishay Intertechnology, Inc. RES 2.67K OHM 1/16W 0.1% 0402 TNPW04022K67BETD

Description
RES 2.67Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 2.67Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/16W 0.1% 0402 - TNPW04022K67BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/16W 0.1% 0402
TNPW04022K67BETD
RES 2.67K OHM 1/16W 0.1% 0402 TNPW04022K67BETD
RES 2.67Kohm 1/16W 0.1% 0402

RES 2.67Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW04022K67BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04022K67BETD-ND
Chip Resistor - Surface Mount TNPW04022K67BETD-ND
2.67 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

2.67 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0402 2.67K 0.1% T-9 Rt7 Vishay - 78K7205 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 2.67K 0.1% T-9 Rt7 Vishay
78K7205
Tnpw-0402 2.67K 0.1% T-9 Rt7 Vishay 78K7205
TNPW-0402 2.67K 0.1% T-9 RT7

TNPW-0402 2.67K 0.1% T-9 RT7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW04022K67BETD TNPW04022K67BETD-ND 78K7205
Product Name RES 2.67K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Tnpw-0402 2.67K 0.1% T-9 Rt7 Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 2670 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers