Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW04022K55BETD

Description
2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW04022K55BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04022K55BETD-ND
Chip Resistor - Surface Mount TNPW04022K55BETD-ND
2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,2.55K,.1%,25PPM,TR, - TNPW04022K55BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,2.55K,.1%,25PPM,TR,
TNPW04022K55BETD
THIN FILM,2.55K,.1%,25PPM,TR, TNPW04022K55BETD
THIN FILM,2.55K,.1%,25PPM ,TR,

THIN FILM,2.55K,.1%,25PPM,TR,

Supplier's Site
Tnpw-0402 2.55K 0.1% T-9 Rt7 Vishay - 79K5280 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 2.55K 0.1% T-9 Rt7 Vishay
79K5280
Tnpw-0402 2.55K 0.1% T-9 Rt7 Vishay 79K5280
TNPW-0402 2.55K 0.1% T-9 RT7

TNPW-0402 2.55K 0.1% T-9 RT7

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW04022K55BETD-ND TNPW04022K55BETD 79K5280
Product Name Chip Resistor - Surface Mount THIN FILM,2.55K,.1%,25PPM,TR, Tnpw-0402 2.55K 0.1% T-9 Rt7 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details