Vishay Intertechnology, Inc. RES 2.49K OHM 1/16W 0.1% 0402 TNPW04022K49BETD

Description
RES 2.49Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 2.49Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/16W 0.1% 0402 - TNPW04022K49BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/16W 0.1% 0402
TNPW04022K49BETD
RES 2.49K OHM 1/16W 0.1% 0402 TNPW04022K49BETD
RES 2.49Kohm 1/16W 0.1% 0402

RES 2.49Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW04022K49BETDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW04022K49BETDTR-ND
Chip Resistor - Surface Mount 541-TNPW04022K49BETDTR-ND
2.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

2.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW04022K49BETDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW04022K49BETDCT-ND
Chip Resistor - Surface Mount 541-TNPW04022K49BETDCT-ND
RES 2.49K OHM 0.1% 1/16W 0402

RES 2.49K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW04022K49BETDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW04022K49BETDDKR-ND
Chip Resistor - Surface Mount 541-TNPW04022K49BETDDKR-ND
RES 2.49K OHM 0.1% 1/16W 0402

RES 2.49K OHM 0.1% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04022K49BETD 541-TNPW04022K49BETDTR-ND
Product Name RES 2.49K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 2490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details