Vishay Precision Group Res, 2K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay TNPW04022K49BEED.

Description
RES, 2K49, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 2K49, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay - 28AC4344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay
28AC4344
Res, 2K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay 28AC4344
RES, 2K49, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K49, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC4344
Product Name Res, 2K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details