Vishay Intertechnology, Inc. Res Thin Film 0402 2.46K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R TNPW04022K46BEED

Description
Res Thin Film 0402 2.46K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0402 2.46K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0402 2.46K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R - TNPW04022K46BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0402 2.46K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R
TNPW04022K46BEED
Res Thin Film 0402 2.46K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R TNPW04022K46BEED
Res Thin Film 0402 2.46K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0402 2.46K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW04022K46BEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04022K46BEED-ND
Chip Resistor - Surface Mount TNPW04022K46BEED-ND
2.46 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.46 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW04022K46BEED - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04022K46BEED
Chip Resistor - Surface Mount TNPW04022K46BEED
RES 2.46K OHM 0.1% 1/10W 0402

RES 2.46K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW04022K46BEED TNPW04022K46BEED-ND TNPW04022K46BEED
Product Name Res Thin Film 0402 2.46K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 16 watts 0.1300 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details