Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW04022K43BEED

Description
2.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
2.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2107-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2107-6-ND
Chip Resistor - Surface Mount 541-2107-6-ND
2.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2107-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2107-2-ND
Chip Resistor - Surface Mount 541-2107-2-ND
2.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2107-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2107-1-ND
Chip Resistor - Surface Mount 541-2107-1-ND
2.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 2.43K OHM 1/16W 0.1% 0402 - TNPW04022K43BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/16W 0.1% 0402
TNPW04022K43BEED
RES 2.43K OHM 1/16W 0.1% 0402 TNPW04022K43BEED
RES 2.43Kohm 1/16W 0.1% 0402

RES 2.43Kohm 1/16W 0.1% 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-2107-6-ND TNPW04022K43BEED
Product Name Chip Resistor - Surface Mount RES 2.43K OHM 1/16W 0.1% 0402
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details