Vishay Intertechnology, Inc. THIN FILM,2.37K,.5%,25PPM,TR, TNPW04022K37DETD

Description
THIN FILM,2.37K,.5%,25PPM ,TR,
Request a Quote Datasheet
Description
THIN FILM,2.37K,.5%,25PPM ,TR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,2.37K,.5%,25PPM,TR, - TNPW04022K37DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,2.37K,.5%,25PPM,TR,
TNPW04022K37DETD
THIN FILM,2.37K,.5%,25PPM,TR, TNPW04022K37DETD
THIN FILM,2.37K,.5%,25PPM ,TR,

THIN FILM,2.37K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW04022K37DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04022K37DETD-ND
Chip Resistor - Surface Mount TNPW04022K37DETD-ND
2.37 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

2.37 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW04022K37DETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04022K37DETD
Chip Resistor - Surface Mount TNPW04022K37DETD
RES 2.37K OHM 0.5% 1/16W 0402

RES 2.37K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW04022K37DETD TNPW04022K37DETD-ND TNPW04022K37DETD
Product Name THIN FILM,2.37K,.5%,25PPM,TR, Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers