Vishay Intertechnology, Inc. RES 2.32K OHM 1/16W 0.1% 0402 TNPW04022K32BEED

Description
RES 2.32Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 2.32Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/16W 0.1% 0402 - TNPW04022K32BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/16W 0.1% 0402
TNPW04022K32BEED
RES 2.32K OHM 1/16W 0.1% 0402 TNPW04022K32BEED
RES 2.32Kohm 1/16W 0.1% 0402

RES 2.32Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2104-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2104-2-ND
Chip Resistor - Surface Mount 541-2104-2-ND
2.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2104-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2104-6-ND
Chip Resistor - Surface Mount 541-2104-6-ND
2.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2104-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2104-1-ND
Chip Resistor - Surface Mount 541-2104-1-ND
2.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW04022K32BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04022K32BEED
Chip Resistor - Surface Mount TNPW04022K32BEED
RES 2.32K OHM 0.1% 1/16W 0402

RES 2.32K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW04022K32BEED 541-2104-2-ND TNPW04022K32BEED
Product Name RES 2.32K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 2320 ohms 2320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details