Vishay Intertechnology, Inc. Vishay/DaleRES 2.20K OHM 1/16W 0.1% 0402 TNPW04022K20BETD

Description
Vishay/DaleRES 2.20Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
Vishay/DaleRES 2.20Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 2.20K OHM 1/16W 0.1% 0402 - TNPW04022K20BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 2.20K OHM 1/16W 0.1% 0402
TNPW04022K20BETD
Vishay/DaleRES 2.20K OHM 1/16W 0.1% 0402 TNPW04022K20BETD
Vishay/DaleRES 2.20Kohm 1/16W 0.1% 0402

Vishay/DaleRES 2.20Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW04022K20BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04022K20BETD-ND
Chip Resistor - Surface Mount TNPW04022K20BETD-ND
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04022K20BETD TNPW04022K20BETD-ND
Product Name Vishay/DaleRES 2.20K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
3 suppliers
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers