Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount TNPW04022K20BEED

Description
Win Source Part Number: 968775-TNPW04022K20B EED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 2.2 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW04022K20BEED-ND, TNP2.20KDATR,TNP2.20 KDACT,TNP2.20KDADKR, TNPW0402 2K2 0.1% T9 ET7 E3 Base Product Number: TNPW0402
Request a Quote Datasheet
Description
Win Source Part Number: 968775-TNPW04022K20B EED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 2.2 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW04022K20BEED-ND, TNP2.20KDATR,TNP2.20 KDACT,TNP2.20KDADKR, TNPW0402 2K2 0.1% T9 ET7 E3 Base Product Number: TNPW0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
968775-TNPW04022K20BEED
Resistors - Chip Resistor - Surface Mount 968775-TNPW04022K20BEED
Win Source Part Number: 968775-TNPW04022K20B EED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 2.2 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW04022K20BEED-ND, TNP2.20KDATR,TNP2.20 KDACT,TNP2.20KDADKR, TNPW0402 2K2 0.1% T9 ET7 E3 Base Product Number: TNPW0402

Win Source Part Number: 968775-TNPW04022K20BEED
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.2 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: TNPW04022K20BEED-ND,TNP2.20KDATR,TNP2.20KDACT,TNP2.20KDADKR,TNPW0402 2K2 0.1% T9 ET7 E3
Base Product Number: TNPW0402

Buy Now Datasheet
RES 2.20K OHM 1/16W 0.1% 0402 - TNPW04022K20BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1/16W 0.1% 0402
TNPW04022K20BEED
RES 2.20K OHM 1/16W 0.1% 0402 TNPW04022K20BEED
RES 2.20Kohm 1/16W 0.1% 0402

RES 2.20Kohm 1/16W 0.1% 0402

Supplier's Site
SMD 10W Resistor - 52-TNPW04022K20BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-TNPW04022K20BEED
SMD 10W Resistor 52-TNPW04022K20BEED
Res Thin Film 0402 2.2K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW04022K20BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04022K20BEED can be used for catalog matching and distributor lookup.

Res Thin Film 0402 2.2K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW04022K20BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04022K20BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNP2.20KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP2.20KDACT-ND
Chip Resistor - Surface Mount TNP2.20KDACT-ND
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP2.20KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP2.20KDATR-ND
Chip Resistor - Surface Mount TNP2.20KDATR-ND
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP2.20KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP2.20KDADKR-ND
Chip Resistor - Surface Mount TNP2.20KDADKR-ND
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 2K2, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK9390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK9390
Res, 2K2, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK9390
RES, 2K2, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 2K2, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 968775-TNPW04022K20BEED TNPW04022K20BEED 52-TNPW04022K20BEED TNP2.20KDACT-ND 33AK9390
Product Name Resistors - Chip Resistor - Surface Mount RES 2.20K OHM 1/16W 0.1% 0402 SMD 10W Resistor Chip Resistor - Surface Mount Res, 2K2, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.0630 watts 16 watts 0.1300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details