Vishay Precision Group RES 2.10K OHM 1/16W 0.1% 0402 TNPW04022K10BEED

Description
RES 2.10Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 2.10Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.10K OHM 1/16W 0.1% 0402 - TNPW04022K10BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.10K OHM 1/16W 0.1% 0402
TNPW04022K10BEED
RES 2.10K OHM 1/16W 0.1% 0402 TNPW04022K10BEED
RES 2.10Kohm 1/16W 0.1% 0402

RES 2.10Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-3145-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3145-6-ND
Chip Resistor - Surface Mount 541-3145-6-ND
2.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3145-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3145-1-ND
Chip Resistor - Surface Mount 541-3145-1-ND
2.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3145-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3145-2-ND
Chip Resistor - Surface Mount 541-3145-2-ND
2.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0402 2K1 0.1% T-9 Et7 E3 Vishay - 50X0321 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0402 2K1 0.1% T-9 Et7 E3 Vishay
50X0321
Tnpw0402 2K1 0.1% T-9 Et7 E3 Vishay 50X0321
TNPW0402 2K1 0.1% T-9 ET7 E3

TNPW0402 2K1 0.1% T-9 ET7 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW04022K10BEED 541-3145-6-ND 50X0321
Product Name RES 2.10K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Tnpw0402 2K1 0.1% T-9 Et7 E3 Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 2100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details