Vishay Precision Group THIN FILM,0402,2K0,.5%,25PPM,T/R,HAZMAT TNPW04022K00DEED

Description
THIN FILM,0402,2K0,.5%,25 PPM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,0402,2K0,.5%,25 PPM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0402,2K0,.5%,25PPM,T/R,HAZMAT - TNPW04022K00DEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0402,2K0,.5%,25PPM,T/R,HAZMAT
TNPW04022K00DEED
THIN FILM,0402,2K0,.5%,25PPM,T/R,HAZMAT TNPW04022K00DEED
THIN FILM,0402,2K0,.5%,25 PPM,T/R,HAZMAT

THIN FILM,0402,2K0,.5%,25PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW04022K00DEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04022K00DEED-ND
Chip Resistor - Surface Mount TNPW04022K00DEED-ND
2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 2K, 0.5%, 0.063W, 0402, Reel; Resistance Vishay - 65K2182 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
65K2182
Res, Thin Film, 2K, 0.5%, 0.063W, 0402, Reel; Resistance Vishay 65K2182
RES, THIN FILM, 2K, 0.5%, 0.063W, 0402, REEL; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K, 0.5%, 0.063W, 0402, REEL; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW04022K00DEED TNPW04022K00DEED-ND 65K2182
Product Name THIN FILM,0402,2K0,.5%,25PPM,T/R,HAZMAT Chip Resistor - Surface Mount Res, Thin Film, 2K, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2213FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 3-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115 ohms
View Details
3 suppliers