29.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
29.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
29.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 29.4Kohm 1/16W 0.1% 0402
Res Thin Film 0402 29.4K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R
TNPW0402 29K4 0.1% T-9 ET7 e3
| DigiKey | ASAP Semiconductor LLC | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TNP29.4KDATR-ND | TNPW040229K4BEED | 873-TNPW040229K4BEED | 50X0566 |
| Product Name | Chip Resistor - Surface Mount | RES 29.4K OHM 1/16W 0.1% 0402 | Res Thin Film 0402 29.4K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R | Tnpw0402 29K4 0.1% T-9 Et7 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film | ||
| Mounting / Packaging | 0402; 0402 | 0402 | Surface Mount Technology (SMT / SMD) | 0402 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |