Vishay Intertechnology, Inc. RES 294 OHM 1/16W 0.1% 0402 TNPW0402294RBEED

Description
RES 294ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 294ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 1/16W 0.1% 0402 - TNPW0402294RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1/16W 0.1% 0402
TNPW0402294RBEED
RES 294 OHM 1/16W 0.1% 0402 TNPW0402294RBEED
RES 294ohm 1/16W 0.1% 0402

RES 294ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-4486-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4486-6-ND
Chip Resistor - Surface Mount 541-4486-6-ND
294 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

294 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4486-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4486-2-ND
Chip Resistor - Surface Mount 541-4486-2-ND
294 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

294 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4486-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4486-1-ND
Chip Resistor - Surface Mount 541-4486-1-ND
294 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

294 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0402294RBEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0402294RBEED
Resistors - Chip Resistor - Surface Mount TNPW0402294RBEED
RES 294 OHM 0.1% 0.13W 0402

RES 294 OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0402294RBEED 541-4486-6-ND TNPW0402294RBEED
Product Name RES 294 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 294 ohms 294 ohms 294 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details