Vishay Intertechnology, Inc. SMD 0.063W 28000ohm Resistor TNPW040228K0BEED

Description
RESISTOR, THIN FILM, 0.063W, 0.1%, 25ppm, 28000ohm, SURFACE MOUNT, 0402, CHIP, ROHS COMPLIANT Product overview: TNPW040228K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 28000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 28000ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040228K0BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, THIN FILM, 0.063W, 0.1%, 25ppm, 28000ohm, SURFACE MOUNT, 0402, CHIP, ROHS COMPLIANT Product overview: TNPW040228K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 28000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 28000ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040228K0BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.063W 28000ohm Resistor - 52-TNPW040228K0BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 28000ohm Resistor
52-TNPW040228K0BEED
SMD 0.063W 28000ohm Resistor 52-TNPW040228K0BEED
RESISTOR, THIN FILM, 0.063W, 0.1%, 25ppm, 28000ohm, SURFACE MOUNT, 0402, CHIP, ROHS COMPLIANT Product overview: TNPW040228K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 28000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 28000ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040228K0BEED can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.063W, 0.1%, 25ppm, 28000ohm, SURFACE MOUNT, 0402, CHIP, ROHS COMPLIANT Product overview: TNPW040228K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 28000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 28000ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040228K0BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 28.0K OHM 1/16W 0.1% 0402 - TNPW040228K0BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0K OHM 1/16W 0.1% 0402
TNPW040228K0BEED
RES 28.0K OHM 1/16W 0.1% 0402 TNPW040228K0BEED
RES 28.0Kohm 1/16W 0.1% 0402

RES 28.0Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2103-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2103-2-ND
Chip Resistor - Surface Mount 541-2103-2-ND
28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2103-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2103-1-ND
Chip Resistor - Surface Mount 541-2103-1-ND
28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2103-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2103-6-ND
Chip Resistor - Surface Mount 541-2103-6-ND
28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-TNPW040228K0BEED TNPW040228K0BEED 541-2103-2-ND
Product Name SMD 0.063W 28000ohm Resistor RES 28.0K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Resistance Range 28000 ohms 28000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details