Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0402287RDETD

Description
287 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
287 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402287RDETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402287RDETD-ND
Chip Resistor - Surface Mount TNPW0402287RDETD-ND
287 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

287 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,287,.5%,25PPM,TR - TNPW0402287RDETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,287,.5%,25PPM,TR
TNPW0402287RDETD
THIN FILM,287,.5%,25PPM,TR TNPW0402287RDETD
THIN FILM,287,.5%,25PPM,T R

THIN FILM,287,.5%,25PPM,TR

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402287RDETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402287RDETD
Chip Resistor - Surface Mount TNPW0402287RDETD
RES 287 OHM 0.5% 1/16W 0402

RES 287 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0402287RDETD-ND TNPW0402287RDETD TNPW0402287RDETD
Product Name Chip Resistor - Surface Mount THIN FILM,287,.5%,25PPM,TR Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 66.5 ohms
View Details
3 suppliers