Vishay Intertechnology, Inc. RES 27.4K OHM 1/16W 0.1% 0402 TNPW040227K4BEED

Description
RES 27.4Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 27.4Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/16W 0.1% 0402 - TNPW040227K4BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/16W 0.1% 0402
TNPW040227K4BEED
RES 27.4K OHM 1/16W 0.1% 0402 TNPW040227K4BEED
RES 27.4Kohm 1/16W 0.1% 0402

RES 27.4Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2102-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2102-6-ND
Chip Resistor - Surface Mount 541-2102-6-ND
27.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

27.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2102-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2102-1-ND
Chip Resistor - Surface Mount 541-2102-1-ND
27.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

27.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2102-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2102-2-ND
Chip Resistor - Surface Mount 541-2102-2-ND
27.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

27.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW040227K4BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040227K4BEED
Chip Resistor - Surface Mount TNPW040227K4BEED
RES 27.4K OHM 0.1% 1/16W 0402

RES 27.4K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW040227K4BEED 541-2102-6-ND TNPW040227K4BEED
Product Name RES 27.4K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 27400 ohms 27400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details