Vishay Intertechnology, Inc. THIN FILM,274,.5%,25PPM,TR TNPW0402274RDETD

Description
THIN FILM,274,.5%,25PPM,T R
Request a Quote Datasheet
Description
THIN FILM,274,.5%,25PPM,T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,274,.5%,25PPM,TR - TNPW0402274RDETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,274,.5%,25PPM,TR
TNPW0402274RDETD
THIN FILM,274,.5%,25PPM,TR TNPW0402274RDETD
THIN FILM,274,.5%,25PPM,T R

THIN FILM,274,.5%,25PPM,TR

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402274RDETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402274RDETD-ND
Chip Resistor - Surface Mount TNPW0402274RDETD-ND
274 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

274 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0402274RDETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402274RDETD
Chip Resistor - Surface Mount TNPW0402274RDETD
RES 274 OHM 0.5% 1/16W 0402

RES 274 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Tnpw-0402 274 0.5% T-9 Rt7 Vishay - 58M3298 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 274 0.5% T-9 Rt7 Vishay
58M3298
Tnpw-0402 274 0.5% T-9 Rt7 Vishay 58M3298
TNPW-0402 274 0.5% T-9 RT7

TNPW-0402 274 0.5% T-9 RT7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0402274RDETD TNPW0402274RDETD-ND TNPW0402274RDETD 58M3298
Product Name THIN FILM,274,.5%,25PPM,TR Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw-0402 274 0.5% T-9 Rt7 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details