RES 274ohm 1/16W 0.1% 0402
274 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
274 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
274 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 274 OHM 0.1% 1/10W 0402 Product overview: TNPW0402274RBEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 274 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0402274RBEED can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW0402274RBEED | TNP274DACT-ND | 52-TNPW0402274RBEED |
| Product Name | RES 274 OHM 1/16W 0.1% 0402 | Chip Resistor - Surface Mount | 274 OHM 10W Resistor |
| Mounting / Packaging | 0402 | 0402; 0402 | |
| Resistance Range | 274 ohms | 274 ohms | 274 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 16 watts | 0.1300 watts | |
| Configuration | Single Resistor |