Vishay Intertechnology, Inc. Vishay/DaleRES 270 OHM 1/16W 0.1% 0402 TNPW0402270RBETD

Description
Vishay/DaleRES 270ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
Vishay/DaleRES 270ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 270 OHM 1/16W 0.1% 0402 - TNPW0402270RBETD - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 270 OHM 1/16W 0.1% 0402
TNPW0402270RBETD
Vishay/DaleRES 270 OHM 1/16W 0.1% 0402 TNPW0402270RBETD
Vishay/DaleRES 270ohm 1/16W 0.1% 0402

Vishay/DaleRES 270ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402270RBETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402270RBETD-ND
Chip Resistor - Surface Mount TNPW0402270RBETD-ND
270 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

270 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0402270RBETD TNPW0402270RBETD-ND
Product Name Vishay/DaleRES 270 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 270 ohms 270 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers