Vishay Intertechnology, Inc. RES 270 OHM 1/16W 0.1% 0402 TNPW0402270RBEED

Description
RES 270ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 270ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/16W 0.1% 0402 - TNPW0402270RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/16W 0.1% 0402
TNPW0402270RBEED
RES 270 OHM 1/16W 0.1% 0402 TNPW0402270RBEED
RES 270ohm 1/16W 0.1% 0402

RES 270ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-3143-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3143-1-ND
Chip Resistor - Surface Mount 541-3143-1-ND
270 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

270 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3143-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3143-2-ND
Chip Resistor - Surface Mount 541-3143-2-ND
270 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

270 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3143-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3143-6-ND
Chip Resistor - Surface Mount 541-3143-6-ND
270 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

270 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0402270RBEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0402270RBEED
Resistors - Chip Resistor - Surface Mount TNPW0402270RBEED
RES 270 OHM 0.1% 0.13W 0402

RES 270 OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0402270RBEED 541-3143-1-ND TNPW0402270RBEED
Product Name RES 270 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 270 ohms 270 ohms 270 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers