Vishay Intertechnology, Inc. Thin Film Chip ResistorSeries:TNPW; Resistance:24ohm; Resistance Tolerance: 0.5%; Power Rating:0.0... TNPW040224R0DKED

Description
Thin Film Chip ResistorSeries:TNPW; Resistance:24ohm; Resistance Tolerance: 0.5%; Power Rating:0.0...
Request a Quote
Description
Thin Film Chip ResistorSeries:TNPW; Resistance:24ohm; Resistance Tolerance: 0.5%; Power Rating:0.0...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip ResistorSeries:TNPW; Resistance:24ohm; Resistance Tolerance: 0.5%; Power Rating:0.0... - TNPW040224R0DKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:24ohm; Resistance Tolerance: 0.5%; Power Rating:0.0...
TNPW040224R0DKED
Thin Film Chip ResistorSeries:TNPW; Resistance:24ohm; Resistance Tolerance: 0.5%; Power Rating:0.0... TNPW040224R0DKED
Thin Film Chip ResistorSeries:TNPW; Resistance:24ohm; Resistance Tolerance: 0.5%; Power Rating:0.0...

Thin Film Chip ResistorSeries:TNPW; Resistance:24ohm; Resistance Tolerance: 0.5%; Power Rating:0.0...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW040224R0DKED
Product Name Thin Film Chip ResistorSeries:TNPW; Resistance:24ohm; Resistance Tolerance: 0.5%; Power Rating:0.0...
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176768-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details