The TNPW0402243RBEED is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 243 ohms with a tolerance of ±0.1%. It is part of the Vishay Automotive Grade TNPW e3 series, which is designed for high reliability and stability in various applications, including automotive, industrial, test and measuring equipment, and medical devices. The resistor has a rated dissipation of 0.130 W and can operate at a maximum voltage of 75 V. It is rated for an operating temperature range of -55 °C to 175 °C, with a permissible film temperature of up to 175 °C. The temperature coefficient is ±50 ppm/K, ensuring minimal resistance change with temperature variations. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and exhibits superior moisture and sulfur resistance.
RES 243ohm 1/16W 0.1% 0402
243 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 243 OHM 0.1% 1/16W 0402
RES 243 OHM 0.1% 1/10W 0402
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | TNPW0402243RBEED | TNPW0402243RBEED-ND | TNPW0402243RBEED | TNPW0402243RBEED |
| Product Name | RES 243 OHM 1/16W 0.1% 0402 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0402 | 0402; 0402 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 243 ohms | 243 ohms | 243 ohms | 243 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 16 watts | 0.1300 watts | 0.1300 watts | 10 watts |
| Configuration | Single Resistor |