Vishay Intertechnology, Inc. Thin Film Chip ResistorSeries:TNPW; Resistance:240ohm; Resistance Tolerance: 0.5%; Power Rating:0.... TNPW0402240RDEED

Description
Thin Film Chip ResistorSeries:TNPW; Resistance:240ohm; Resistance Tolerance: 0.5%; Power Rating:0....
Request a Quote Datasheet
Description
Thin Film Chip ResistorSeries:TNPW; Resistance:240ohm; Resistance Tolerance: 0.5%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip ResistorSeries:TNPW; Resistance:240ohm; Resistance Tolerance: 0.5%; Power Rating:0.... - TNPW0402240RDEED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:240ohm; Resistance Tolerance: 0.5%; Power Rating:0....
TNPW0402240RDEED
Thin Film Chip ResistorSeries:TNPW; Resistance:240ohm; Resistance Tolerance: 0.5%; Power Rating:0.... TNPW0402240RDEED
Thin Film Chip ResistorSeries:TNPW; Resistance:240ohm; Resistance Tolerance: 0.5%; Power Rating:0....

Thin Film Chip ResistorSeries:TNPW; Resistance:240ohm; Resistance Tolerance: 0.5%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402240RDEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402240RDEED-ND
Chip Resistor - Surface Mount TNPW0402240RDEED-ND
240 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

240 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0402240RDEED TNPW0402240RDEED-ND
Product Name Thin Film Chip ResistorSeries:TNPW; Resistance:240ohm; Resistance Tolerance: 0.5%; Power Rating:0.... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 240 ohms 240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers