Vishay Intertechnology, Inc. THIN FILM,22.9K,0.1%,50PPM,TR,HAZMAT TNPW040222K9BHED

Description
THIN FILM,22.9K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,22.9K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,22.9K,0.1%,50PPM,TR,HAZMAT - TNPW040222K9BHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,22.9K,0.1%,50PPM,TR,HAZMAT
TNPW040222K9BHED
THIN FILM,22.9K,0.1%,50PPM,TR,HAZMAT TNPW040222K9BHED
THIN FILM,22.9K,0.1%,50PP M,TR,HAZMAT

THIN FILM,22.9K,0.1%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040222K9BHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040222K9BHED-ND
Chip Resistor - Surface Mount TNPW040222K9BHED-ND
22.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040222K9BHED TNPW040222K9BHED-ND
Product Name THIN FILM,22.9K,0.1%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details