22.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
22.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
22.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
THIN FILM,22K1,0.1%,25PPM
RES 22.1K OHM 0.1% 1/16W 0402
RES, 22K1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:22.1kohm;
| DigiKey | RS Components, Ltd. | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | TNP22.1KDADKR-ND | 2620624P | TNPW040222K1BEED | TNPW040222K1BEED | 65AC3582 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | THIN FILM,22K1,0.1%,25PPM,TR,HAZMAT | Chip Resistor - Surface Mount | Res, 22K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402; 0402 [1005 Metric] | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |