Vishay Intertechnology, Inc. THIN FILM,22K,0.5%,50PPM,TR,HAZMAT, TNPW040222K0DHED

Description
THIN FILM,22K,0.5%,50PPM, TR,HAZMAT,
Request a Quote Datasheet
Description
THIN FILM,22K,0.5%,50PPM, TR,HAZMAT,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,22K,0.5%,50PPM,TR,HAZMAT, - TNPW040222K0DHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,22K,0.5%,50PPM,TR,HAZMAT,
TNPW040222K0DHED
THIN FILM,22K,0.5%,50PPM,TR,HAZMAT, TNPW040222K0DHED
THIN FILM,22K,0.5%,50PPM, TR,HAZMAT,

THIN FILM,22K,0.5%,50PPM,TR,HAZMAT,

Supplier's Site
Chip Resistor - Surface Mount - TNPW040222K0DHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040222K0DHED-ND
Chip Resistor - Surface Mount TNPW040222K0DHED-ND
22 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040222K0DHED TNPW040222K0DHED-ND
Product Name THIN FILM,22K,0.5%,50PPM,TR,HAZMAT, Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers