Vishay Intertechnology, Inc. RES 22.0K OHM 1/16W 0.1% 0402 TNPW040222K0BEED

Description
RES 22.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 22.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.0K OHM 1/16W 0.1% 0402 - TNPW040222K0BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0K OHM 1/16W 0.1% 0402
TNPW040222K0BEED
RES 22.0K OHM 1/16W 0.1% 0402 TNPW040222K0BEED
RES 22.0Kohm 1/16W 0.1% 0402

RES 22.0Kohm 1/16W 0.1% 0402

Supplier's Site
SMD 16W Resistor - 52-TNPW040222K0BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-TNPW040222K0BEED
SMD 16W Resistor 52-TNPW040222K0BEED
Res Thin Film 0402 22K Ohm 0.1% 1/16W 25ppm/C Molded SMD SMD Paper T/R Product overview: TNPW040222K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040222K0BEED can be used for catalog matching and distributor lookup.

Res Thin Film 0402 22K Ohm 0.1% 1/16W 25ppm/C Molded SMD SMD Paper T/R Product overview: TNPW040222K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040222K0BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3563-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3563-6-ND
Chip Resistor - Surface Mount 541-3563-6-ND
22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3563-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3563-2-ND
Chip Resistor - Surface Mount 541-3563-2-ND
22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3563-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3563-1-ND
Chip Resistor - Surface Mount 541-3563-1-ND
22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 22K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK9392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK9392
Res, 22K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK9392
RES, 22K, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 22K, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW040222K0BEED 52-TNPW040222K0BEED 541-3563-6-ND 33AK9392
Product Name RES 22.0K OHM 1/16W 0.1% 0402 SMD 16W Resistor Chip Resistor - Surface Mount Res, 22K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 22000 ohms 22000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers