Vishay Intertechnology, Inc. RES 221 OHM 1/16W 0.1% 0402 TNPW0402221RBEED

Description
RES 221ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 221ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/16W 0.1% 0402 - TNPW0402221RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/16W 0.1% 0402
TNPW0402221RBEED
RES 221 OHM 1/16W 0.1% 0402 TNPW0402221RBEED
RES 221ohm 1/16W 0.1% 0402

RES 221ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2099-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2099-6-ND
Chip Resistor - Surface Mount 541-2099-6-ND
221 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

221 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2099-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2099-1-ND
Chip Resistor - Surface Mount 541-2099-1-ND
221 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

221 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2099-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2099-2-ND
Chip Resistor - Surface Mount 541-2099-2-ND
221 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

221 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0402221RBEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0402221RBEED
Resistors - Chip Resistor - Surface Mount TNPW0402221RBEED
RES 221 OHM 0.1% 0.13W 0402

RES 221 OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0402221RBEED 541-2099-6-ND TNPW0402221RBEED
Product Name RES 221 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD113JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers