Vishay Precision Group Chip Resistor - Surface Mount TNPW0402220RDETD

Description
220 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
220 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402220RDETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402220RDETD-ND
Chip Resistor - Surface Mount TNPW0402220RDETD-ND
220 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

220 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,220,.5%,25PPM,TR - TNPW0402220RDETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,220,.5%,25PPM,TR
TNPW0402220RDETD
THIN FILM,220,.5%,25PPM,TR TNPW0402220RDETD
THIN FILM,220,.5%,25PPM,T R

THIN FILM,220,.5%,25PPM,TR

Supplier's Site
Res, Thin Film, 220R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay - 95C2365 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 220R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
95C2365
Res, Thin Film, 220R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay 95C2365
RES, THIN FILM, 220R, 0.5%, 0.063W, 0402, REEL; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 220R, 0.5%, 0.063W, 0402, REEL; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0402220RDETD-ND TNPW0402220RDETD 95C2365
Product Name Chip Resistor - Surface Mount THIN FILM,220,.5%,25PPM,TR Res, Thin Film, 220R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details