Vishay Precision Group Vishay/DaleRES 21.5K OHM 1/16W 0.1% 0402 TNPW040221K5BETD

Description
Vishay/DaleRES 21.5Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
Vishay/DaleRES 21.5Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 21.5K OHM 1/16W 0.1% 0402 - TNPW040221K5BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 21.5K OHM 1/16W 0.1% 0402
TNPW040221K5BETD
Vishay/DaleRES 21.5K OHM 1/16W 0.1% 0402 TNPW040221K5BETD
Vishay/DaleRES 21.5Kohm 1/16W 0.1% 0402

Vishay/DaleRES 21.5Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW040221K5BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040221K5BETD-ND
Chip Resistor - Surface Mount TNPW040221K5BETD-ND
21.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

21.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0402 21.5K 0.1% T-9 Rt7 Vishay - 02Y8109 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 21.5K 0.1% T-9 Rt7 Vishay
02Y8109
Tnpw-0402 21.5K 0.1% T-9 Rt7 Vishay 02Y8109
TNPW-0402 21.5K 0.1% T-9 RT7

TNPW-0402 21.5K 0.1% T-9 RT7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW040221K5BETD TNPW040221K5BETD-ND 02Y8109
Product Name Vishay/DaleRES 21.5K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Tnpw-0402 21.5K 0.1% T-9 Rt7 Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 21500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573174 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details