Vishay Intertechnology, Inc. THIN FILM,21.3K,.1%,25PPM,TR, TNPW040221K3BETD

Description
THIN FILM,21.3K,.1%,25PPM ,TR,
Request a Quote Datasheet
Description
THIN FILM,21.3K,.1%,25PPM ,TR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,21.3K,.1%,25PPM,TR, - TNPW040221K3BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,21.3K,.1%,25PPM,TR,
TNPW040221K3BETD
THIN FILM,21.3K,.1%,25PPM,TR, TNPW040221K3BETD
THIN FILM,21.3K,.1%,25PPM ,TR,

THIN FILM,21.3K,.1%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW040221K3BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040221K3BETD-ND
Chip Resistor - Surface Mount TNPW040221K3BETD-ND
21.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

21.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040221K3BETD TNPW040221K3BETD-ND
Product Name THIN FILM,21.3K,.1%,25PPM,TR, Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details