Vishay Intertechnology, Inc. THIN FILM,21K,0.5%,50PPM,TR,HAZMAT, TNPW040221K0DHED

Description
THIN FILM,21K,0.5%,50PPM, TR,HAZMAT,
Request a Quote Datasheet
Description
THIN FILM,21K,0.5%,50PPM, TR,HAZMAT,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,21K,0.5%,50PPM,TR,HAZMAT, - TNPW040221K0DHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,21K,0.5%,50PPM,TR,HAZMAT,
TNPW040221K0DHED
THIN FILM,21K,0.5%,50PPM,TR,HAZMAT, TNPW040221K0DHED
THIN FILM,21K,0.5%,50PPM, TR,HAZMAT,

THIN FILM,21K,0.5%,50PPM,TR,HAZMAT,

Supplier's Site
Chip Resistor - Surface Mount - TNPW040221K0DHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040221K0DHED-ND
Chip Resistor - Surface Mount TNPW040221K0DHED-ND
21 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

21 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040221K0DHED TNPW040221K0DHED-ND
Product Name THIN FILM,21K,0.5%,50PPM,TR,HAZMAT, Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers