Vishay Intertechnology, Inc. RES 21.0K OHM 1/16W 0.1% 0402 TNPW040221K0BETD

Description
RES 21.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 21.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.0K OHM 1/16W 0.1% 0402 - TNPW040221K0BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0K OHM 1/16W 0.1% 0402
TNPW040221K0BETD
RES 21.0K OHM 1/16W 0.1% 0402 TNPW040221K0BETD
RES 21.0Kohm 1/16W 0.1% 0402

RES 21.0Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW040221K0BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040221K0BETD-ND
Chip Resistor - Surface Mount TNPW040221K0BETD-ND
21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0402 21K 0.1% T-9 Rt7 Vishay - 78K7196 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 21K 0.1% T-9 Rt7 Vishay
78K7196
Tnpw-0402 21K 0.1% T-9 Rt7 Vishay 78K7196
TNPW-0402 21K 0.1% T-9 RT7

TNPW-0402 21K 0.1% T-9 RT7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW040221K0BETD TNPW040221K0BETD-ND 78K7196
Product Name RES 21.0K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Tnpw-0402 21K 0.1% T-9 Rt7 Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 21000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2567753 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details