Vishay Intertechnology, Inc. RES 215 OHM 1/16W 0.1% 0402 TNPW0402215RBEED

Description
RES 215ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 215ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/16W 0.1% 0402 - TNPW0402215RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/16W 0.1% 0402
TNPW0402215RBEED
RES 215 OHM 1/16W 0.1% 0402 TNPW0402215RBEED
RES 215ohm 1/16W 0.1% 0402

RES 215ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0402215RBEEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0402215RBEEDTR-ND
Chip Resistor - Surface Mount 541-TNPW0402215RBEEDTR-ND
215 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

215 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0402215RBEEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0402215RBEEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW0402215RBEEDDKR-ND
RES 215 OHM 0.1% 0.13W 0402

RES 215 OHM 0.1% 0.13W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0402215RBEEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0402215RBEEDCT-ND
Chip Resistor - Surface Mount 541-TNPW0402215RBEEDCT-ND
RES 215 OHM 0.1% 0.13W 0402

RES 215 OHM 0.1% 0.13W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0402215RBEED 541-TNPW0402215RBEEDTR-ND
Product Name RES 215 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 215 ohms 215 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers