Vishay Intertechnology, Inc. THIN FILM,20.8K,.5%,25PPM,TR, TNPW040220K8DETD

Description
THIN FILM,20.8K,.5%,25PPM ,TR,
Request a Quote Datasheet
Description
THIN FILM,20.8K,.5%,25PPM ,TR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,20.8K,.5%,25PPM,TR, - TNPW040220K8DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,20.8K,.5%,25PPM,TR,
TNPW040220K8DETD
THIN FILM,20.8K,.5%,25PPM,TR, TNPW040220K8DETD
THIN FILM,20.8K,.5%,25PPM ,TR,

THIN FILM,20.8K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW040220K8DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040220K8DETD-ND
Chip Resistor - Surface Mount TNPW040220K8DETD-ND
20.8 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

20.8 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW040220K8DETD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040220K8DETD
Chip Resistor - Surface Mount TNPW040220K8DETD
RES 20.8K OHM 0.5% 1/16W 0402

RES 20.8K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW040220K8DETD TNPW040220K8DETD-ND TNPW040220K8DETD
Product Name THIN FILM,20.8K,.5%,25PPM,TR, Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details