Vishay Intertechnology, Inc. THIN FILM,20.8K,0.1%,50PPM,TR,HAZMAT TNPW040220K8BHED

Description
THIN FILM,20.8K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,20.8K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,20.8K,0.1%,50PPM,TR,HAZMAT - TNPW040220K8BHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,20.8K,0.1%,50PPM,TR,HAZMAT
TNPW040220K8BHED
THIN FILM,20.8K,0.1%,50PPM,TR,HAZMAT TNPW040220K8BHED
THIN FILM,20.8K,0.1%,50PP M,TR,HAZMAT

THIN FILM,20.8K,0.1%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040220K8BHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040220K8BHED-ND
Chip Resistor - Surface Mount TNPW040220K8BHED-ND
20.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040220K8BHED TNPW040220K8BHED-ND
Product Name THIN FILM,20.8K,0.1%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details