Vishay Precision Group Chip Resistor - Surface Mount TNPW040220K5BETD

Description
20.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
20.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW040220K5BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040220K5BETD-ND
Chip Resistor - Surface Mount TNPW040220K5BETD-ND
20.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

20.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,20.5K,.1%,25PPM,TR, - TNPW040220K5BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,20.5K,.1%,25PPM,TR,
TNPW040220K5BETD
THIN FILM,20.5K,.1%,25PPM,TR, TNPW040220K5BETD
THIN FILM,20.5K,.1%,25PPM ,TR,

THIN FILM,20.5K,.1%,25PPM,TR,

Supplier's Site
Tnpw-0402 20.5K 0.1% T-9 Rt7 Vishay - 50X0407 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 20.5K 0.1% T-9 Rt7 Vishay
50X0407
Tnpw-0402 20.5K 0.1% T-9 Rt7 Vishay 50X0407
TNPW-0402 20.5K 0.1% T-9 RT7

TNPW-0402 20.5K 0.1% T-9 RT7

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW040220K5BETD-ND TNPW040220K5BETD 50X0407
Product Name Chip Resistor - Surface Mount THIN FILM,20.5K,.1%,25PPM,TR, Tnpw-0402 20.5K 0.1% T-9 Rt7 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details