THIN FILM,20K,0.5%,25PPM,
20 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW040220K0DEED | TNPW040220K0DEED-ND |
| Product Name | THIN FILM,20K,0.5%,25PPM,TR,HAZMAT, | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Mounting / Packaging | 0402; 0402 |