Vishay Precision Group RES 20.0K OHM 1/16W 0.1% 0402 TNPW040220K0BEED

Description
RES 20.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 20.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0K OHM 1/16W 0.1% 0402 - TNPW040220K0BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/16W 0.1% 0402
TNPW040220K0BEED
RES 20.0K OHM 1/16W 0.1% 0402 TNPW040220K0BEED
RES 20.0Kohm 1/16W 0.1% 0402

RES 20.0Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNP20.0KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP20.0KDACT-ND
Chip Resistor - Surface Mount TNP20.0KDACT-ND
20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP20.0KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP20.0KDADKR-ND
Chip Resistor - Surface Mount TNP20.0KDADKR-ND
20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP20.0KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP20.0KDATR-ND
Chip Resistor - Surface Mount TNP20.0KDATR-ND
20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
10W Resistor - 52-TNPW040220K0BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20kR 0.1% 1/10W 0402 Thin Film Chip Resistor Product overview: TNPW040220K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040220K0BEED can be used for catalog matching and distributor lookup.

20kR 0.1% 1/10W 0402 Thin Film Chip Resistor Product overview: TNPW040220K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040220K0BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1130486-TNPW040220K0BEED
Resistors - Chip Resistor - Surface Mount 1130486-TNPW040220K0BEED
Win Source Part Number: 1130486-TNPW040220K0 BEED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): TNPW040220K0BEED.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNP20.0KDADKR,TNPW04 0220K0BEED-ND,TNP20. 0KDACT,TNP20.0KDATR, TNPW0402 20K 0.1% T9 ET7 E3 Base Product Number: TNPW0402

Win Source Part Number: 1130486-TNPW040220K0BEED
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): TNPW040220K0BEED.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: TNP20.0KDADKR,TNPW040220K0BEED-ND,TNP20.0KDACT,TNP20.0KDATR,TNPW0402 20K 0.1% T9 ET7 E3
Base Product Number: TNPW0402

Buy Now Datasheet
Surface Mount Resistors - 667676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667676
Surface Mount Resistors 667676
Vishay TNPW040220K0BEED Resistor

Vishay TNPW040220K0BEED Resistor

Supplier's Site
Res, Thin Film, 20K, 0.1%, 0.063W, 0402, Reel; Resistance Vishay - 84R1878 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 0.1%, 0.063W, 0402, Reel; Resistance Vishay
84R1878
Res, Thin Film, 20K, 0.1%, 0.063W, 0402, Reel; Resistance Vishay 84R1878
RES, THIN FILM, 20K, 0.1%, 0.063W, 0402, REEL; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 20K, 0.1%, 0.063W, 0402, REEL; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 20Kohm, 63Mw, 0.1%; Resistance Vishay - 84R1877 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 20Kohm, 63Mw, 0.1%; Resistance Vishay
84R1877
Resistor, Thin Film, 20Kohm, 63Mw, 0.1%; Resistance Vishay 84R1877
RESISTOR, THIN FILM, 20KOHM, 63mW, 0.1%; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 20KOHM, 63mW, 0.1%; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Tnpw0402 20K 0.1% T-9 Et7 E3 Rohs Compliant Vishay - 28AC4345 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0402 20K 0.1% T-9 Et7 E3 Rohs Compliant Vishay
28AC4345
Tnpw0402 20K 0.1% T-9 Et7 E3 Rohs Compliant Vishay 28AC4345
TNPW0402 20K 0.1% T-9 ET7 E3 ROHS COMPLIANT: YES

TNPW0402 20K 0.1% T-9 ET7 E3 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - TNPW040220K0BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040220K0BEED
Chip Resistor - Surface Mount TNPW040220K0BEED
RES 20K OHM 0.1% 1/16W 0402

RES 20K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number TNPW040220K0BEED TNP20.0KDACT-ND 52-TNPW040220K0BEED 1130486-TNPW040220K0BEED 667676 84R1878 28AC4345 TNPW040220K0BEED
Product Name RES 20.0K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount 10W Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Res, Thin Film, 20K, 0.1%, 0.063W, 0402, Reel; Resistance Vishay Tnpw0402 20K 0.1% T-9 Et7 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.0630 watts 0.1100 watts 0.1000 watts 0.1300 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1502FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details