Vishay Intertechnology, Inc. Res Thin Film 0402 200 Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R TNPW0402200RDEED

Description
Res Thin Film 0402 200 Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0402 200 Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0402 200 Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R - TNPW0402200RDEED - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0402 200 Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R
TNPW0402200RDEED
Res Thin Film 0402 200 Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R TNPW0402200RDEED
Res Thin Film 0402 200 Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0402 200 Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402200RDEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402200RDEED-ND
Chip Resistor - Surface Mount TNPW0402200RDEED-ND
200 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0402200RDEED TNPW0402200RDEED-ND
Product Name Res Thin Film 0402 200 Ohm 0.5% 1/16W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 16 watts 0.1300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details