Vishay Intertechnology, Inc. RES 200 OHM 1/16W 0.1% 0402 TNPW0402200RBETD

Description
RES 200ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 200ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/16W 0.1% 0402 - TNPW0402200RBETD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/16W 0.1% 0402
TNPW0402200RBETD
RES 200 OHM 1/16W 0.1% 0402 TNPW0402200RBETD
RES 200ohm 1/16W 0.1% 0402

RES 200ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402200RBETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402200RBETD-ND
Chip Resistor - Surface Mount TNPW0402200RBETD-ND
200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0402200RBETD TNPW0402200RBETD-ND
Product Name RES 200 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers