Vishay Intertechnology, Inc. RES 1.91K OHM 1/16W 0.1% 0402 TNPW04021K91BEED

Description
RES 1.91Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 1.91Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/16W 0.1% 0402 - TNPW04021K91BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/16W 0.1% 0402
TNPW04021K91BEED
RES 1.91K OHM 1/16W 0.1% 0402 TNPW04021K91BEED
RES 1.91Kohm 1/16W 0.1% 0402

RES 1.91Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2097-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2097-1-ND
Chip Resistor - Surface Mount 541-2097-1-ND
1.91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2097-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2097-6-ND
Chip Resistor - Surface Mount 541-2097-6-ND
1.91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2097-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2097-2-ND
Chip Resistor - Surface Mount 541-2097-2-ND
1.91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW04021K91BEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW04021K91BEED
Resistors - Chip Resistor - Surface Mount TNPW04021K91BEED
RES 1.91K OHM 0.1% 0.13W 0402

RES 1.91K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW04021K91BEED 541-2097-1-ND TNPW04021K91BEED
Product Name RES 1.91K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 1910 ohms 1910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - 3-1622821-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers