Vishay Intertechnology, Inc. THIN FILM,1.82K,.5%,25PPM,TR, TNPW04021K82DETD

Description
THIN FILM,1.82K,.5%,25PPM ,TR,
Request a Quote Datasheet
Description
THIN FILM,1.82K,.5%,25PPM ,TR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1.82K,.5%,25PPM,TR, - TNPW04021K82DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1.82K,.5%,25PPM,TR,
TNPW04021K82DETD
THIN FILM,1.82K,.5%,25PPM,TR, TNPW04021K82DETD
THIN FILM,1.82K,.5%,25PPM ,TR,

THIN FILM,1.82K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW04021K82DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04021K82DETD-ND
Chip Resistor - Surface Mount TNPW04021K82DETD-ND
1.82 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

1.82 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04021K82DETD TNPW04021K82DETD-ND
Product Name THIN FILM,1.82K,.5%,25PPM,TR, Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers