Vishay Intertechnology, Inc. SMD 16W Resistor TNPW04021K80BEED

Description
Res Thin Film 0402 1.8K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW04021K80BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K80BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0402 1.8K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW04021K80BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K80BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16W Resistor - 52-TNPW04021K80BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-TNPW04021K80BEED
SMD 16W Resistor 52-TNPW04021K80BEED
Res Thin Film 0402 1.8K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW04021K80BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K80BEED can be used for catalog matching and distributor lookup.

Res Thin Film 0402 1.8K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW04021K80BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K80BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2096-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2096-6-ND
Chip Resistor - Surface Mount 541-2096-6-ND
1.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2096-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2096-2-ND
Chip Resistor - Surface Mount 541-2096-2-ND
1.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2096-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2096-1-ND
Chip Resistor - Surface Mount 541-2096-1-ND
1.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 1.80K OHM 1/16W 0.1% 0402 - TNPW04021K80BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80K OHM 1/16W 0.1% 0402
TNPW04021K80BEED
RES 1.80K OHM 1/16W 0.1% 0402 TNPW04021K80BEED
RES 1.80Kohm 1/16W 0.1% 0402

RES 1.80Kohm 1/16W 0.1% 0402

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
960820-TNPW04021K80BEED
Resistors - Chip Resistor - Surface Mount 960820-TNPW04021K80BEED
Win Source Part Number: 960820-TNPW04021K80B EED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 1.8 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERA-2AEB182X; RT0402BRD071K8L; CPF0402B1K8E1; CPF-A-0402B1K8E1; ERA-2AEB1741X; ERA-2AEB1621X; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2096-6,541-2096- 1,541-2096-2,TNPW040 2 1K8 0.1% T9 ET7 E3,TNPW04021K80BEED- ND Base Product Number: TNPW0402

Win Source Part Number: 960820-TNPW04021K80BEED
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.8 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): ERA-2AEB182X; RT0402BRD071K8L; CPF0402B1K8E1; CPF-A-0402B1K8E1; ERA-2AEB1741X; ERA-2AEB1621X;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-2096-6,541-2096-1,541-2096-2,TNPW0402 1K8 0.1% T9 ET7 E3,TNPW04021K80BEED-ND
Base Product Number: TNPW0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW04021K80BEED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW04021K80BEED
Resistors - Chip Resistor - Surface Mount TNPW04021K80BEED
RES 1.8K OHM 0.1% 0.13W 0402

RES 1.8K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW04021K80BEED 541-2096-6-ND TNPW04021K80BEED 960820-TNPW04021K80BEED TNPW04021K80BEED
Product Name SMD 16W Resistor Chip Resistor - Surface Mount RES 1.80K OHM 1/16W 0.1% 0402 Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 1800 ohms 1800 ohms 1800 ohms 1800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers