Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW04021K74DETD

Description
1.74 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.74 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW04021K74DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04021K74DETD-ND
Chip Resistor - Surface Mount TNPW04021K74DETD-ND
1.74 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

1.74 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,1.74K,.5%,25PPM,TR, - TNPW04021K74DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1.74K,.5%,25PPM,TR,
TNPW04021K74DETD
THIN FILM,1.74K,.5%,25PPM,TR, TNPW04021K74DETD
THIN FILM,1.74K,.5%,25PPM ,TR,

THIN FILM,1.74K,.5%,25PPM,TR,

Supplier's Site
Tnpw-0402 1.74K 0.5% T-9 Rt7 Vishay - 62K3765 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 1.74K 0.5% T-9 Rt7 Vishay
62K3765
Tnpw-0402 1.74K 0.5% T-9 Rt7 Vishay 62K3765
TNPW-0402 1.74K 0.5% T-9 RT7

TNPW-0402 1.74K 0.5% T-9 RT7

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW04021K74DETD-ND TNPW04021K74DETD 62K3765
Product Name Chip Resistor - Surface Mount THIN FILM,1.74K,.5%,25PPM,TR, Tnpw-0402 1.74K 0.5% T-9 Rt7 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details