Vishay Intertechnology, Inc. RES 1.69K OHM 1/16W 0.1% 0402 TNPW04021K69BEED

Description
RES 1.69Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 1.69Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/16W 0.1% 0402 - TNPW04021K69BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/16W 0.1% 0402
TNPW04021K69BEED
RES 1.69K OHM 1/16W 0.1% 0402 TNPW04021K69BEED
RES 1.69Kohm 1/16W 0.1% 0402

RES 1.69Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-4478-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4478-1-ND
Chip Resistor - Surface Mount 541-4478-1-ND
1.69 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.69 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4478-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4478-6-ND
Chip Resistor - Surface Mount 541-4478-6-ND
1.69 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.69 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4478-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4478-2-ND
Chip Resistor - Surface Mount 541-4478-2-ND
1.69 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.69 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW04021K69BEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW04021K69BEED
Resistors - Chip Resistor - Surface Mount TNPW04021K69BEED
RES 1.69K OHM 0.1% 0.13W 0402

RES 1.69K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW04021K69BEED 541-4478-1-ND TNPW04021K69BEED
Product Name RES 1.69K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 1690 ohms 1690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details